Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A472GXBPW1BC

Description
4700pF ±2% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
4700pF ±2% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206A472GXBPW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206A472GXBPW1BC-ND
Ceramic Capacitors VJ1206A472GXBPW1BC-ND
4700pF ±2% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

4700pF ±2% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor,ceramic,4700Pf,100Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 58J5874 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,4700Pf,100Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
58J5874
Capacitor,ceramic,4700Pf,100Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 58J5874
Capacitor,Ceramic,47 00pF,100VDC,2-% Tol,2+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,4700pF,100VDC,2-% Tol,2+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number VJ1206A472GXBPW1BC-ND 58J5874
Product Name Ceramic Capacitors Capacitor,ceramic,4700Pf,100Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701235 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0603C221K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-1294-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers