Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A472GXAAR

Description
4700pF ±2% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
4700pF ±2% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206A472GXAAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206A472GXAAR-ND
Ceramic Capacitors VJ1206A472GXAAR-ND
4700pF ±2% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

4700pF ±2% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1206A472GXAAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206A472GXAAR
Ceramic Capacitors VJ1206A472GXAAR
CAP CER 4700PF 50V C0G/NP0 1206

CAP CER 4700PF 50V C0G/NP0 1206

Supplier's Site Datasheet
Capacitor,ceramic,4700Pf,50Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 48C0674 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,4700Pf,50Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
48C0674
Capacitor,ceramic,4700Pf,50Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 48C0674
Capacitor,Ceramic,47 00pF,50VDC,2-% Tol,2+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,4700pF,50VDC,2-% Tol,2+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ1206A472GXAAR-ND VJ1206A472GXAAR 48C0674
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,4700Pf,50Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 187XMPL2R5MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details