CAP CER 470PF 100V C0G/NP0 1206
CAP CER 470PF 100V C0G/NP0 1206
470pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CERAMIC CAPACITOR 470PF 100V, C0G, 5%, 1206; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Qualification:- RoHS Compliant: Yes
CAP CER 470PF 100V C0G/NP0 1206
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ1206A471JXBMTCT-ND | 720-VJ1206A471JXBMTDKR-ND | 48C0591 | VJ1206A471JXBMT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 470Pf 100V, C0G, 5%, 1206; Capacitance Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |