3.3pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP CER 3.3PF 50V C0G/NP0 1206
Capacitor,Ceramic,3.
CAP CER 3.3PF 50V C0G/NP0 1206
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VJ1206A3R3DXAMC-ND | VJ1206A3R3DXAMC | 47C9228 | VJ1206A3R3DXAMC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,3.3Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| WVDC | 50 volts | 50 volts | 50 volts |