390pF ±1% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAPACITOR CERAMIC 390PF 50V, C0G, 1%, 1206, FULL REEL; Capacitance:390pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series RoHS Compliant: Yes
CAP CER 390PF 50V C0G/NP0 1206
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VJ1206A391FXAMT-ND | 07J8803 | VJ1206A391FXAMT |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 390Pf 50V, C0G, 1%, 1206, Full Reel; Capacitance Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) |