Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A332JXAAT

Description
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206A332JXAAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206A332JXAAT-ND
Ceramic Capacitors VJ1206A332JXAAT-ND
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3300pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.0033uF 50V Capacitor
60-VJ1206A332JXAAT
SMD 0.0033uF 50V Capacitor 60-VJ1206A332JXAAT
Cap Ceramic 0.0033uF 50V C0G 5% Pad SMD 1206 150°C T/R Product overview: VJ1206A332JXAAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0033uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0033uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206A332JXAAT can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0033uF 50V C0G 5% Pad SMD 1206 150°C T/R Product overview: VJ1206A332JXAAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0033uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0033uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206A332JXAAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap Ceramic 0.0033uF 50V C0G 5% SMD 1206 150C Plastic T/R - 877-VJ1206A332JXAAT - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.0033uF 50V C0G 5% SMD 1206 150C Plastic T/R
877-VJ1206A332JXAAT
Cap Ceramic 0.0033uF 50V C0G 5% SMD 1206 150C Plastic T/R 877-VJ1206A332JXAAT
Cap Ceramic 0.0033uF 50V C0G 5% SMD 1206 150C Plastic T/R

Cap Ceramic 0.0033uF 50V C0G 5% SMD 1206 150C Plastic T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number VJ1206A332JXAAT-ND 60-VJ1206A332JXAAT 877-VJ1206A332JXAAT
Product Name Ceramic Capacitors SMD 0.0033uF 50V Capacitor Cap Ceramic 0.0033uF 50V C0G 5% SMD 1206 150C Plastic T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157XMPL004MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details