Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A271KBEAT4X

Description
270pF ±10% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
270pF ±10% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206A271KBEAT4X-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206A271KBEAT4X-ND
Ceramic Capacitors VJ1206A271KBEAT4X-ND
270pF ±10% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

270pF ±10% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number VJ1206A271KBEAT4X-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701251 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011282 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100220FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details