Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A221JXEAT

Description
220pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
220pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1843-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1843-1-ND
Ceramic Capacitors 720-1843-1-ND
220pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

220pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1843-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1843-2-ND
Ceramic Capacitors 720-1843-2-ND
220pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

220pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1843-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1843-6-ND
Ceramic Capacitors 720-1843-6-ND
220pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

220pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor,ceramic,220Pf,500Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 47C8675 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,220Pf,500Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
47C8675
Capacitor,ceramic,220Pf,500Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 47C8675
Capacitor,Ceramic,22 0pF,500VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,220pF,500VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site
Cap, 220Pf, 500V, Mlcc, 1206 Rohs Compliant Vishay - 69AH3545 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 500V, Mlcc, 1206 Rohs Compliant Vishay
69AH3545
Cap, 220Pf, 500V, Mlcc, 1206 Rohs Compliant Vishay 69AH3545
CAP, 220PF, 500V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 220PF, 500V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Cap, 220Pf, 500V, 5%, C0G/np0, 1206; Capacitance Vishay - 62AC8605 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 500V, 5%, C0G/np0, 1206; Capacitance Vishay
62AC8605
Cap, 220Pf, 500V, 5%, C0G/np0, 1206; Capacitance Vishay 62AC8605
CAP, 220PF, 500V, 5%, C0G/NP0, 1206; Capacitance:220pF; Voltage Rating:500V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 220PF, 500V, 5%, C0G/NP0, 1206; Capacitance:220pF; Voltage Rating:500V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1843-1-ND 720-1843-6-ND 47C8675 69AH3545 62AC8605
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,220Pf,500Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay Cap, 220Pf, 500V, Mlcc, 1206 Rohs Compliant Vishay Cap, 220Pf, 500V, 5%, C0G/np0, 1206; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021284 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details