1.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Capacitor,Ceramic,1.
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | VJ1206A1R5CXAAP-ND | 47C6530 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,1.5Pf,50Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| WVDC | 50 volts |