1.5pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Capacitor,Ceramic,1.
CAP CER 1.5PF 100V C0G/NP0 1206
CAP CER 1.5PF 100V C0G/NP0 1206
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VJ1206A1R5BXBCW1BC-ND | 58J4472 | VJ1206A1R5BXBCW1BC | VJ1206A1R5BXBCW1BC |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,1.5Pf,100Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| WVDC | 100 volts | 100 volts | 100 volts |