Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A1R2DXAMP

Description
1.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
1.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206A1R2DXAMP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206A1R2DXAMP-ND
Ceramic Capacitors VJ1206A1R2DXAMP-ND
1.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ1206A1R2DXAMP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ1206A1R2DXAMP
Capacitors - Ceramic Capacitors VJ1206A1R2DXAMP
CAP CER 1.2PF 50V C0G/NP0 1206

CAP CER 1.2PF 50V C0G/NP0 1206

Supplier's Site
Capacitor,ceramic,1.2Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 47C6470 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1.2Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
47C6470
Capacitor,ceramic,1.2Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 47C6470
Capacitor,Ceramic,1. 2pF,50VDC,.5-pF Tol,.5+pf Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,1.2pF,50VDC,.5-pF Tol,.5+pf Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ1206A1R2DXAMP-ND VJ1206A1R2DXAMP 47C6470
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,1.2Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - CK05BX472K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers