1500pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP CER 1500PF 1KV NP0 1206
CAP CER 1500PF 1KV NP0 1206
CAP, 1500PF, 1KV, MLCC, 1206; Capacitance:1500pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HVArc Guard Series; Product Width:1.6mmRoHS Compliant: Yes
CAP, 1500PF, 1KV, MLCC, 1206; Capacitance:1500pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HVArc Guard Series; Product Width:1.6mmRoHS Compliant: Yes
CAP CER 1500PF 1KV NP0 1206
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ1206A152JXGAT5ZTR-ND | 720-VJ1206A152JXGAT5ZDKR-ND | 83AH3500 | VJ1206A152JXGAT5Z |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 1500Pf, 1Kv, Mlcc, 1206; Capacitance Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose; High Voltage Capacitor | General Purpose; High Voltage Capacitor | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |