Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A152JXACW1BC

Description
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206A152JXACW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206A152JXACW1BC-ND
Ceramic Capacitors VJ1206A152JXACW1BC-ND
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1500pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors VJ1206A152JXACW1BC
CAP CER 1500PF 50V C0G/NP0 1206

CAP CER 1500PF 50V C0G/NP0 1206

Supplier's Site
Ceramic Capacitor 1500Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Vishay - 58J4919 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1500Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Vishay
58J4919
Ceramic Capacitor 1500Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Vishay 58J4919
CERAMIC CAPACITOR 1500PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1500PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - VJ1206A152JXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206A152JXACW1BC
Ceramic Capacitors VJ1206A152JXACW1BC
CAP CER 1500PF 50V C0G/NP0 1206

CAP CER 1500PF 50V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VJ1206A152JXACW1BC-ND VJ1206A152JXACW1BC 58J4919 VJ1206A152JXACW1BC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 1500Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C174U025CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details