Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A121JXBMT

Description
120pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
120pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206A121JXBMTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A121JXBMTTR-ND
Ceramic Capacitors 720-VJ1206A121JXBMTTR-ND
120pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

120pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A121JXBMTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A121JXBMTDKR-ND
Ceramic Capacitors 720-VJ1206A121JXBMTDKR-ND
120pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

120pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A121JXBMTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A121JXBMTCT-ND
Ceramic Capacitors 720-VJ1206A121JXBMTCT-ND
120pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

120pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor 120Pf 100V, C0G, 5%, 1206; Capacitance Vishay - 07J8491 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 120Pf 100V, C0G, 5%, 1206; Capacitance Vishay
07J8491
Ceramic Capacitor 120Pf 100V, C0G, 5%, 1206; Capacitance Vishay 07J8491
CERAMIC CAPACITOR 120PF 100V, C0G, 5%, 1206; Capacitance:120pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 120PF 100V, C0G, 5%, 1206; Capacitance:120pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 120Pf 100V, C0G, 5%, 1206; Capacitance Vishay - 07J8787 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 120Pf 100V, C0G, 5%, 1206; Capacitance Vishay
07J8787
Capacitor Ceramic 120Pf 100V, C0G, 5%, 1206; Capacitance Vishay 07J8787
CAPACITOR CERAMIC 120PF 100V, C0G, 5%, 1206; Capacitance:120pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 120PF 100V, C0G, 5%, 1206; Capacitance:120pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1206A121JXBMTTR-ND 720-VJ1206A121JXBMTDKR-ND 07J8491 07J8787
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 120Pf 100V, C0G, 5%, 1206; Capacitance Vishay Capacitor Ceramic 120Pf 100V, C0G, 5%, 1206; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic - 227AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details