Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A103JXAAT

Description
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206A103JXAATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A103JXAATTR-ND
Ceramic Capacitors 720-VJ1206A103JXAATTR-ND
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A103JXAATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A103JXAATDKR-ND
Ceramic Capacitors 720-VJ1206A103JXAATDKR-ND
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A103JXAATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A103JXAATCT-ND
Ceramic Capacitors 720-VJ1206A103JXAATCT-ND
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.01uF 50V Capacitor
60-VJ1206A103JXAAT
SMD 0.01uF 50V Capacitor 60-VJ1206A103JXAAT
Cap Ceramic 0.01uF 50V C0G 5% Pad SMD 1206 150°C T/R Product overview: VJ1206A103JXAAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206A103JXAAT can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 50V C0G 5% Pad SMD 1206 150°C T/R Product overview: VJ1206A103JXAAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206A103JXAAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VJ1206A103JXAAT - 805444-VJ1206A103JXAAT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ1206A103JXAAT
805444-VJ1206A103JXAAT
Ceramic Capacitors - VJ1206A103JXAAT 805444-VJ1206A103JXAAT
Manufacturer: Vishay Vitramon Win Source Part Number: 805444-VJ1206A103JXA AT Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 10000pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.067" (1.70mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Vitramon
Win Source Part Number: 805444-VJ1206A103JXAAT
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 10000pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Thickness (Maximum): 0.067" (1.70mm)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - VJ1206A103JXAAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206A103JXAAT
Ceramic Capacitors VJ1206A103JXAAT
CAP CER 10000PF 50V C0G/NP0 1206

CAP CER 10000PF 50V C0G/NP0 1206

Supplier's Site Datasheet
Cap 0.01Uf 50Vdc C0G 5% Smd 1206 Rohs Compliant Vishay - 24AC0871 - Newark, An Avnet Company
Chicago, IL, United States
Cap 0.01Uf 50Vdc C0G 5% Smd 1206 Rohs Compliant Vishay
24AC0871
Cap 0.01Uf 50Vdc C0G 5% Smd 1206 Rohs Compliant Vishay 24AC0871
CAP 0.01UF 50VDC C0G 5% SMD 1206 ROHS COMPLIANT: YES

CAP 0.01UF 50VDC C0G 5% SMD 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1206A103JXAATTR-ND 720-VJ1206A103JXAATDKR-ND 60-VJ1206A103JXAAT 805444-VJ1206A103JXAAT VJ1206A103JXAAT 24AC0871
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.01uF 50V Capacitor Ceramic Capacitors - VJ1206A103JXAAT Ceramic Capacitors Cap 0.01Uf 50Vdc C0G 5% Smd 1206 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPB202KB - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details