1000pF ±1% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
1000pF ±1% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
1000pF ±1% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CERAMIC CAPACITOR 1000PF 50V, C0G, 1%, 1206; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Qualification:- RoHS Compliant: Yes
CERAMIC CAPACITOR 1000PF 50V, C0G, 1%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ1206A102FXAMTDKR-ND | 720-VJ1206A102FXAMTTR-ND | 07J8485 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 1000Pf 50V, C0G, 1%, 1206; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) |