Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A101JXEAT

Description
100pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
100pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206A101JXEATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A101JXEATTR-ND
Ceramic Capacitors 720-VJ1206A101JXEATTR-ND
100pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

100pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A101JXEATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A101JXEATDKR-ND
Ceramic Capacitors 720-VJ1206A101JXEATDKR-ND
100pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

100pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A101JXEATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A101JXEATCT-ND
Ceramic Capacitors 720-VJ1206A101JXEATCT-ND
100pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

100pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 100pF 500V Capacitor
60-VJ1206A101JXEAT
SMD 100pF 500V Capacitor 60-VJ1206A101JXEAT
Cap Ceramic 100pF 500V C0G 5% Pad SMD 1206 150°C T/R Product overview: VJ1206A101JXEAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206A101JXEAT can be used for catalog matching and distributor lookup.

Cap Ceramic 100pF 500V C0G 5% Pad SMD 1206 150°C T/R Product overview: VJ1206A101JXEAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206A101JXEAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 100Pf 500V, C0G, 5%, 1206; Capacitance Vishay - 07J8483 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 100Pf 500V, C0G, 5%, 1206; Capacitance Vishay
07J8483
Capacitor Ceramic 100Pf 500V, C0G, 5%, 1206; Capacitance Vishay 07J8483
CAPACITOR CERAMIC 100PF 500V, C0G, 5%, 1206; Capacitance:100pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Case Size:1206 RoHS Compliant: Yes

CAPACITOR CERAMIC 100PF 500V, C0G, 5%, 1206; Capacitance:100pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Case Size:1206 RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Ceramic 100Pf 500V, C0G, 5%, 1206; Capacitance Vishay - 07J8779 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 100Pf 500V, C0G, 5%, 1206; Capacitance Vishay
07J8779
Capacitor Ceramic 100Pf 500V, C0G, 5%, 1206; Capacitance Vishay 07J8779
CAPACITOR CERAMIC 100PF 500V, C0G, 5%, 1206; Capacitance:100pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 100PF 500V, C0G, 5%, 1206; Capacitance:100pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1206A101JXEATTR-ND 720-VJ1206A101JXEATDKR-ND 60-VJ1206A101JXEAT 07J8483
Product Name Ceramic Capacitors Ceramic Capacitors SMD 100pF 500V Capacitor Capacitor Ceramic 100Pf 500V, C0G, 5%, 1206; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic - 108SVL6R3MGW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers