10pF ±5% 10V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
10pF ±5% 10V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Capacitor,Ceramic,10
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 720-VJ1206A100JXQCW1BCCT-ND | 58J4556 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,10Pf,10Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) |