Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A100JXAMC

Description
10pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
10pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206A100JXAMCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A100JXAMCTR-ND
Ceramic Capacitors 720-VJ1206A100JXAMCTR-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A100JXAMCDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A100JXAMCDKR-ND
Ceramic Capacitors 720-VJ1206A100JXAMCDKR-ND
CAP CER 10PF 50V C0G/NP0 1206

CAP CER 10PF 50V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A100JXAMCCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A100JXAMCCT-ND
Ceramic Capacitors 720-VJ1206A100JXAMCCT-ND
CAP CER 10PF 50V C0G/NP0 1206

CAP CER 10PF 50V C0G/NP0 1206

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ1206A100JXAMC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ1206A100JXAMC
Capacitors - Ceramic Capacitors VJ1206A100JXAMC
CAP CER 10PF 50V C0G/NP0 1206

CAP CER 10PF 50V C0G/NP0 1206

Supplier's Site
Ceramic Capacitor 10Pf 50V, C0G, 5%, 1206; Capacitance Vishay - 07J8481 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 50V, C0G, 5%, 1206; Capacitance Vishay
07J8481
Ceramic Capacitor 10Pf 50V, C0G, 5%, 1206; Capacitance Vishay 07J8481
CERAMIC CAPACITOR 10PF 50V, C0G, 5%, 1206; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Product Length:3.2mmRoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 50V, C0G, 5%, 1206; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 10Pf 50V, C0G, 5%, 1206; Capacitance Vishay - 07J8777 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 10Pf 50V, C0G, 5%, 1206; Capacitance Vishay
07J8777
Capacitor Ceramic 10Pf 50V, C0G, 5%, 1206; Capacitance Vishay 07J8777
CAPACITOR CERAMIC 10PF 50V, C0G, 5%, 1206; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Product Length:3.2mmRoHS Compliant: Yes

CAPACITOR CERAMIC 10PF 50V, C0G, 5%, 1206; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1206A100JXAMCTR-ND 720-VJ1206A100JXAMCDKR-ND VJ1206A100JXAMC 07J8481
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 10Pf 50V, C0G, 5%, 1206; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20U154M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Ceramic Capacitors - 1608-0603F0165P60DCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701015 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details