Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A100JXACW1BC

Description
10pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
10pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1304TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1304TR-ND
Ceramic Capacitors BC1304TR-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - BC1304DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1304DKR-ND
Ceramic Capacitors BC1304DKR-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - BC1304CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1304CT-ND
Ceramic Capacitors BC1304CT-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor 10Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Vishay - 58J4550 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Vishay
58J4550
Ceramic Capacitor 10Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Vishay 58J4550
CERAMIC CAPACITOR 10PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - VJ1206A100JXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206A100JXACW1BC
Ceramic Capacitors VJ1206A100JXACW1BC
CAP CER 10PF 50V C0G/NP0 1206

CAP CER 10PF 50V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1304TR-ND BC1304DKR-ND 58J4550 VJ1206A100JXACW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 10Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021301 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details