Vishay Precision Group Cap, 8.2Pf, 1.5 Kv, 1111; Capacitance Vishay VJ1111D8R2DXRAJ

Description
CAP, 8.2PF, 1.5 KV, 1111; Capacitance:8.2pF; Voltage Rating:1.5kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
CAP, 8.2PF, 1.5 KV, 1111; Capacitance:8.2pF; Voltage Rating:1.5kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 8.2Pf, 1.5 Kv, 1111; Capacitance Vishay - 54X6138 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 1.5 Kv, 1111; Capacitance Vishay
54X6138
Cap, 8.2Pf, 1.5 Kv, 1111; Capacitance Vishay 54X6138
CAP, 8.2PF, 1.5 KV, 1111; Capacitance:8.2pF; Voltage Rating:1.5kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 8.2PF, 1.5 KV, 1111; Capacitance:8.2pF; Voltage Rating:1.5kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Vishay Vitramon Quad Hifreq Series Vishay - 18X9345 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Vishay Vitramon Quad Hifreq Series Vishay
18X9345
Mlcc Vishay Vitramon Quad Hifreq Series Vishay 18X9345
MLCC VISHAY VITRAMON - QUAD HIFREQ SERIES

MLCC VISHAY VITRAMON - QUAD HIFREQ SERIES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 54X6138 18X9345
Product Name Cap, 8.2Pf, 1.5 Kv, 1111; Capacitance Vishay Mlcc Vishay Vitramon Quad Hifreq Series Vishay
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 8.20E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C272U150AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers