Vishay Intertechnology, Inc. Ceramic Capacitors VJ1111D820JXLAJ

Description
CAP CER 82PF 630V C0G/NP0 1111
Request a Quote Datasheet
Description
CAP CER 82PF 630V C0G/NP0 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1111D820JXLAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D820JXLAJTR-ND
Ceramic Capacitors 720-VJ1111D820JXLAJTR-ND
CAP CER 82PF 630V C0G/NP0 1111

CAP CER 82PF 630V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1111D820JXLAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D820JXLAJCT-ND
Ceramic Capacitors 720-VJ1111D820JXLAJCT-ND
CAP CER 82PF 630V C0G/NP0 1111

CAP CER 82PF 630V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1111D820JXLAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D820JXLAJDKR-ND
Ceramic Capacitors 720-VJ1111D820JXLAJDKR-ND
CAP CER 82PF 630V C0G/NP0 1111

CAP CER 82PF 630V C0G/NP0 1111

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-VJ1111D820JXLAJTR-ND 720-VJ1111D820JXLAJDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C282U063AK2A - Richardson RFPD
Specs
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701043 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details