Vishay Intertechnology, Inc. Ceramic Capacitors VJ1111D470FXRQJ

Description
CAP CER 47PF 1.5KV C0G/NP0 1111
Request a Quote Datasheet
Description
CAP CER 47PF 1.5KV C0G/NP0 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1111D470FXRQJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D470FXRQJCT-ND
Ceramic Capacitors 720-VJ1111D470FXRQJCT-ND
CAP CER 47PF 1.5KV C0G/NP0 1111

CAP CER 47PF 1.5KV C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1111D470FXRQJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D470FXRQJDKR-ND
Ceramic Capacitors 720-VJ1111D470FXRQJDKR-ND
CAP CER 47PF 1.5KV C0G/NP0 1111

CAP CER 47PF 1.5KV C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1111D470FXRQJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D470FXRQJTR-ND
Ceramic Capacitors 720-VJ1111D470FXRQJTR-ND
CAP CER 47PF 1.5KV C0G/NP0 1111

CAP CER 47PF 1.5KV C0G/NP0 1111

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-VJ1111D470FXRQJCT-ND 720-VJ1111D470FXRQJDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers