Vishay Intertechnology, Inc. Ceramic Capacitors VJ1111D430GXGQJ

Description
CAP CER 43PF 1KV C0G/NP0 1111
Request a Quote Datasheet
Description
CAP CER 43PF 1KV C0G/NP0 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1111D430GXGQJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D430GXGQJDKR-ND
Ceramic Capacitors 720-VJ1111D430GXGQJDKR-ND
CAP CER 43PF 1KV C0G/NP0 1111

CAP CER 43PF 1KV C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1111D430GXGQJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D430GXGQJTR-ND
Ceramic Capacitors 720-VJ1111D430GXGQJTR-ND
CAP CER 43PF 1KV C0G/NP0 1111

CAP CER 43PF 1KV C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1111D430GXGQJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D430GXGQJCT-ND
Ceramic Capacitors 720-VJ1111D430GXGQJCT-ND
CAP CER 43PF 1KV C0G/NP0 1111

CAP CER 43PF 1KV C0G/NP0 1111

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-VJ1111D430GXGQJDKR-ND 720-VJ1111D430GXGQJTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 254LC3700K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers