Vishay Intertechnology, Inc. Ceramic Capacitors VJ1111D391KXLAT

Description
390pF ±10% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
390pF ±10% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1478-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1478-2-ND
Ceramic Capacitors 720-1478-2-ND
390pF ±10% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

390pF ±10% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1478-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1478-6-ND
Ceramic Capacitors 720-1478-6-ND
390pF ±10% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

390pF ±10% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1478-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1478-1-ND
Ceramic Capacitors 720-1478-1-ND
390pF ±10% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

390pF ±10% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1111D391KXLAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1111D391KXLAT
Ceramic Capacitors VJ1111D391KXLAT
CAP CER 390PF 630V C0G/NP0 1111

CAP CER 390PF 630V C0G/NP0 1111

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 720-1478-2-ND 720-1478-6-ND VJ1111D391KXLAT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details