Vishay Intertechnology, Inc. Ceramic Capacitors VJ1111D390JXRAJ

Description
39pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
39pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1462-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1462-6-ND
Ceramic Capacitors 720-1462-6-ND
39pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

39pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1462-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1462-1-ND
Ceramic Capacitors 720-1462-1-ND
39pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

39pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1462-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1462-2-ND
Ceramic Capacitors 720-1462-2-ND
39pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

39pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Cap, 39Pf, 1.5Kv, 1111; Capacitance Vishay - 83AH3494 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 39Pf, 1.5Kv, 1111; Capacitance Vishay
83AH3494
Cap, 39Pf, 1.5Kv, 1111; Capacitance Vishay 83AH3494
CAP, 39PF, 1.5KV, 1111; Capacitance:39pF; Voltage Rating:1.5kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Series Name:QUAD HIFREQ RoHS Compliant: Yes

CAP, 39PF, 1.5KV, 1111; Capacitance:39pF; Voltage Rating:1.5kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Series Name:QUAD HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 39Pf, 1.5Kv, 1111 Rohs Compliant Vishay - 66AH7435 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 39Pf, 1.5Kv, 1111 Rohs Compliant Vishay
66AH7435
Cap, 39Pf, 1.5Kv, 1111 Rohs Compliant Vishay 66AH7435
CAP, 39PF, 1.5KV, 1111 ROHS COMPLIANT: YES

CAP, 39PF, 1.5KV, 1111 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1462-6-ND 720-1462-1-ND 83AH3494 66AH7435
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 39Pf, 1.5Kv, 1111; Capacitance Vishay Cap, 39Pf, 1.5Kv, 1111 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 157SVH6R3MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers