MLCC VISHAY VITRAMON - QUAD HIFREQ SERIES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 720-VJ1111D2R0BXLAJTR-ND | 18X7467 |
| Product Name | Ceramic Capacitors | Mlcc Vishay Vitramon Quad Hifreq Series Vishay |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | High Frequency; RF / Microwave | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| WVDC | 630 volts |