Vishay Intertechnology, Inc. Ceramic Capacitors VJ1111D240JXRAJ

Description
24pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
24pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1111D240JXRAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D240JXRAJTR-ND
Ceramic Capacitors 720-VJ1111D240JXRAJTR-ND
24pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

24pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1111D240JXRAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D240JXRAJDKR-ND
Ceramic Capacitors 720-VJ1111D240JXRAJDKR-ND
24pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

24pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1111D240JXRAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D240JXRAJCT-ND
Ceramic Capacitors 720-VJ1111D240JXRAJCT-ND
24pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

24pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1111D240JXRAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1111D240JXRAJ
Ceramic Capacitors VJ1111D240JXRAJ
CAP CER 24PF 1.5KV C0G/NP0 1111

CAP CER 24PF 1.5KV C0G/NP0 1111

Supplier's Site Datasheet
Cap, 24Pf, 1.5 Kv, 5%, 1111; Capacitance Vishay - 54X6115 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 24Pf, 1.5 Kv, 5%, 1111; Capacitance Vishay
54X6115
Cap, 24Pf, 1.5 Kv, 5%, 1111; Capacitance Vishay 54X6115
CAP, 24PF, 1.5 KV, 5%, 1111; Capacitance:24pF; Voltage Rating:1.5kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 24PF, 1.5 KV, 5%, 1111; Capacitance:24pF; Voltage Rating:1.5kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1111D240JXRAJTR-ND 720-VJ1111D240JXRAJDKR-ND VJ1111D240JXRAJ 54X6115
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 24Pf, 1.5 Kv, 5%, 1111; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1345708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - C17AH1R5C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details