Vishay Intertechnology, Inc. Ceramic Capacitors VJ1111D221KXLAT

Description
220pF ±10% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
220pF ±10% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1473-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1473-1-ND
Ceramic Capacitors 720-1473-1-ND
220pF ±10% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

220pF ±10% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1473-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1473-6-ND
Ceramic Capacitors 720-1473-6-ND
220pF ±10% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

220pF ±10% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1473-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1473-2-ND
Ceramic Capacitors 720-1473-2-ND
220pF ±10% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

220pF ±10% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1111D221KXLAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1111D221KXLAT
Ceramic Capacitors VJ1111D221KXLAT
CAP CER 220PF 630V C0G/NP0 1111

CAP CER 220PF 630V C0G/NP0 1111

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 720-1473-1-ND 720-1473-6-ND VJ1111D221KXLAT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C254U030DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701199 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details