Vishay Precision Group Ceramic Capacitors VJ1111D221JXLAJ

Description
CAP CER 220PF 630V C0G/NP0 1111
Request a Quote Datasheet
Description
CAP CER 220PF 630V C0G/NP0 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1111D221JXLAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D221JXLAJTR-ND
Ceramic Capacitors 720-VJ1111D221JXLAJTR-ND
CAP CER 220PF 630V C0G/NP0 1111

CAP CER 220PF 630V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1111D221JXLAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D221JXLAJCT-ND
Ceramic Capacitors 720-VJ1111D221JXLAJCT-ND
CAP CER 220PF 630V C0G/NP0 1111

CAP CER 220PF 630V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1111D221JXLAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D221JXLAJDKR-ND
Ceramic Capacitors 720-VJ1111D221JXLAJDKR-ND
CAP CER 220PF 630V C0G/NP0 1111

CAP CER 220PF 630V C0G/NP0 1111

Buy Now Datasheet
Cap, 220Pf, 630V, 5%, 1111; Capacitance Vishay - 54X6114 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 630V, 5%, 1111; Capacitance Vishay
54X6114
Cap, 220Pf, 630V, 5%, 1111; Capacitance Vishay 54X6114
CAP, 220PF, 630V, 5%, 1111; Capacitance:220pF; Voltage Rating:630V; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 220PF, 630V, 5%, 1111; Capacitance:220pF; Voltage Rating:630V; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Vishay Vitramon Quad Hifreq Series Vishay - 18X7806 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Vishay Vitramon Quad Hifreq Series Vishay
18X7806
Mlcc Vishay Vitramon Quad Hifreq Series Vishay 18X7806
MLCC VISHAY VITRAMON - QUAD HIFREQ SERIES

MLCC VISHAY VITRAMON - QUAD HIFREQ SERIES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1111D221JXLAJTR-ND 720-VJ1111D221JXLAJDKR-ND 54X6114 18X7806
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 220Pf, 630V, 5%, 1111; Capacitance Vishay Mlcc Vishay Vitramon Quad Hifreq Series Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701185 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details