Vishay Intertechnology, Inc. Ceramic Capacitors VJ1111D221JXDQJHT

Description
220pF ±5% 300V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
220pF ±5% 300V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1111D221JXDQJHTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D221JXDQJHTTR-ND
Ceramic Capacitors 720-VJ1111D221JXDQJHTTR-ND
220pF ±5% 300V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

220pF ±5% 300V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1111D221JXDQJHTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D221JXDQJHTCT-ND
Ceramic Capacitors 720-VJ1111D221JXDQJHTCT-ND
220pF ±5% 300V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

220pF ±5% 300V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ1111D221JXDQJHT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ1111D221JXDQJHT
Capacitors - Ceramic Capacitors VJ1111D221JXDQJHT
CAP CER 220PF 300V C0G/NP0 1111

CAP CER 220PF 300V C0G/NP0 1111

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 720-VJ1111D221JXDQJHTTR-ND VJ1111D221JXDQJHT
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1701284 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details