Vishay Intertechnology, Inc. Ceramic Capacitors VJ1111D161FXGAJ

Description
CAP CER 160PF 1KV C0G/NP0 1111
Request a Quote Datasheet
Description
CAP CER 160PF 1KV C0G/NP0 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1111D161FXGAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D161FXGAJTR-ND
Ceramic Capacitors 720-VJ1111D161FXGAJTR-ND
CAP CER 160PF 1KV C0G/NP0 1111

CAP CER 160PF 1KV C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1111D161FXGAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D161FXGAJCT-ND
Ceramic Capacitors 720-VJ1111D161FXGAJCT-ND
CAP CER 160PF 1KV C0G/NP0 1111

CAP CER 160PF 1KV C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1111D161FXGAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D161FXGAJDKR-ND
Ceramic Capacitors 720-VJ1111D161FXGAJDKR-ND
CAP CER 160PF 1KV C0G/NP0 1111

CAP CER 160PF 1KV C0G/NP0 1111

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-VJ1111D161FXGAJTR-ND 720-VJ1111D161FXGAJDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers