Vishay Precision Group Ceramic Capacitors VJ1111D151JXGAJ

Description
CAP CER 150PF 1KV C0G/NP0 1111
Request a Quote Datasheet
Description
CAP CER 150PF 1KV C0G/NP0 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1111D151JXGAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D151JXGAJDKR-ND
Ceramic Capacitors 720-VJ1111D151JXGAJDKR-ND
CAP CER 150PF 1KV C0G/NP0 1111

CAP CER 150PF 1KV C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1111D151JXGAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D151JXGAJTR-ND
Ceramic Capacitors 720-VJ1111D151JXGAJTR-ND
CAP CER 150PF 1KV C0G/NP0 1111

CAP CER 150PF 1KV C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1111D151JXGAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D151JXGAJCT-ND
Ceramic Capacitors 720-VJ1111D151JXGAJCT-ND
CAP CER 150PF 1KV C0G/NP0 1111

CAP CER 150PF 1KV C0G/NP0 1111

Buy Now Datasheet
Cap, 150Pf, 1 Kv, 5%, 1111; Capacitance Vishay - 54X6104 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 1 Kv, 5%, 1111; Capacitance Vishay
54X6104
Cap, 150Pf, 1 Kv, 5%, 1111; Capacitance Vishay 54X6104
CAP, 150PF, 1 KV, 5%, 1111; Capacitance:150pF; Voltage Rating:1kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 150PF, 1 KV, 5%, 1111; Capacitance:150pF; Voltage Rating:1kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Vishay Vitramon Quad Hifreq Series Vishay - 18X7332 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Vishay Vitramon Quad Hifreq Series Vishay
18X7332
Mlcc Vishay Vitramon Quad Hifreq Series Vishay 18X7332
MLCC VISHAY VITRAMON - QUAD HIFREQ SERIES

MLCC VISHAY VITRAMON - QUAD HIFREQ SERIES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1111D151JXGAJDKR-ND 720-VJ1111D151JXGAJTR-ND 54X6104 18X7332
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 150Pf, 1 Kv, 5%, 1111; Capacitance Vishay Mlcc Vishay Vitramon Quad Hifreq Series Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701248 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details