Vishay Intertechnology, Inc. Ceramic Capacitors VJ1111D150JXRAJ

Description
15pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
15pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1454-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1454-6-ND
Ceramic Capacitors 720-1454-6-ND
15pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

15pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1454-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1454-1-ND
Ceramic Capacitors 720-1454-1-ND
15pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

15pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1454-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1454-2-ND
Ceramic Capacitors 720-1454-2-ND
15pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

15pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Cap, 15Pf, 1.5Kv, 1111; Capacitance Vishay - 18X7284 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Pf, 1.5Kv, 1111; Capacitance Vishay
18X7284
Cap, 15Pf, 1.5Kv, 1111; Capacitance Vishay 18X7284
CAP, 15PF, 1.5KV, 1111; Capacitance:15pF; Voltage Rating:1.5kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Series Name:QUAD HIFREQ RoHS Compliant: Yes

CAP, 15PF, 1.5KV, 1111; Capacitance:15pF; Voltage Rating:1.5kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Series Name:QUAD HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 15Pf, 1.5Kv, Mlcc, 1111 Rohs Compliant Vishay - 69AH3532 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Pf, 1.5Kv, Mlcc, 1111 Rohs Compliant Vishay
69AH3532
Cap, 15Pf, 1.5Kv, Mlcc, 1111 Rohs Compliant Vishay 69AH3532
CAP, 15PF, 1.5KV, MLCC, 1111 ROHS COMPLIANT: YES

CAP, 15PF, 1.5KV, MLCC, 1111 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1454-6-ND 720-1454-1-ND 18X7284 69AH3532
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 15Pf, 1.5Kv, 1111; Capacitance Vishay Cap, 15Pf, 1.5Kv, Mlcc, 1111 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1608-050525008P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers