CAP CER 120PF 1KV C0G/NP0 1111
CAP CER 120PF 1KV C0G/NP0 1111
CAP CER 120PF 1KV C0G/NP0 1111
CAP, 120PF, 1 KV, 10%, 1111; Capacitance:120pF; Voltage Rating:1kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes
MLCC VISHAY VITRAMON - QUAD HIFREQ SERIES
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ1111D121KXGAJDKR-ND | 720-VJ1111D121KXGAJCT-ND | 54X6102 | 18X7131 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 120Pf, 1 Kv, 10%, 1111; Capacitance Vishay | Mlcc Vishay Vitramon Quad Hifreq Series Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |