CAP, 100PF, 1 KV, 10%, 1111; Capacitance:100pF; Voltage Rating:1kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes
MLCC VISHAY VITRAMON - QUAD HIFREQ SERIES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 54X6099 | 18X6885 |
| Product Name | Cap, 100Pf, 1 Kv, 10%, 1111; Capacitance Vishay | Mlcc Vishay Vitramon Quad Hifreq Series Vishay |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Operating Temperature | ? to 125 C (? to 257 F) | |
| Capacitance Range | 1.00E-4 microF |