Vishay Intertechnology, Inc. Ceramic Capacitors VJ1111D100JXRAJ

Description
10pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
10pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1452-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1452-2-ND
Ceramic Capacitors 720-1452-2-ND
10pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

10pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1452-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1452-1-ND
Ceramic Capacitors 720-1452-1-ND
10pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

10pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1452-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1452-6-ND
Ceramic Capacitors 720-1452-6-ND
10pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

10pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Cap, 10Pf, 1.5Kv, 1111; Capacitance Vishay - 83AH3486 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 1.5Kv, 1111; Capacitance Vishay
83AH3486
Cap, 10Pf, 1.5Kv, 1111; Capacitance Vishay 83AH3486
CAP, 10PF, 1.5KV, 1111; Capacitance:10pF; Voltage Rating:1.5kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Series Name:QUAD HIFREQ RoHS Compliant: Yes

CAP, 10PF, 1.5KV, 1111; Capacitance:10pF; Voltage Rating:1.5kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Series Name:QUAD HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Pf, 1.5Kv, 1111; Capacitance Vishay - 18X6819 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 1.5Kv, 1111; Capacitance Vishay
18X6819
Cap, 10Pf, 1.5Kv, 1111; Capacitance Vishay 18X6819
CAP, 10PF, 1.5KV, 1111; Capacitance:10pF; Voltage Rating:1.5kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Series Name:QUAD HIFREQ RoHS Compliant: Yes

CAP, 10PF, 1.5KV, 1111; Capacitance:10pF; Voltage Rating:1.5kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Series Name:QUAD HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-1452-2-ND 720-1452-6-ND 83AH3486
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 10Pf, 1.5Kv, 1111; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101123U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers