0.082µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 82000 PF 16V X7R 0805 PB
CAP CER 82000 PF 16V X7R 0805 PB
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 720-VJ0805Y823KLJAJ32TR-ND | 720-VJ0805Y823KLJAJ32DKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive | Automotive |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |