Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y821KXCMP

Description
820pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
820pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805Y821KXCMP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805Y821KXCMP-ND
Ceramic Capacitors VJ0805Y821KXCMP-ND
820pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

820pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0805Y821KXCMP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805Y821KXCMP
Capacitors - Ceramic Capacitors VJ0805Y821KXCMP
CAP CER 820PF 200V X7R 0805

CAP CER 820PF 200V X7R 0805

Supplier's Site
Capacitor,ceramic,820Pf,200Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 47C6102 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,820Pf,200Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
47C6102
Capacitor,ceramic,820Pf,200Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 47C6102
Capacitor,Ceramic,82 0pF,200VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,820pF,200VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ0805Y821KXCMP-ND VJ0805Y821KXCMP 47C6102
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,820Pf,200Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105K400CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers