680pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Capacitor,Ceramic,68
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | VJ0805Y681MXBPW1BC-ND | 58J4313 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,680Pf,100Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) |