Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y681KXXAP

Description
680pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
680pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805Y681KXXAP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805Y681KXXAP-ND
Ceramic Capacitors VJ0805Y681KXXAP-ND
680pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

680pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0805Y681KXXAP - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805Y681KXXAP
Ceramic Capacitors VJ0805Y681KXXAP
CAP CER 680PF 25V X7R 0805

CAP CER 680PF 25V X7R 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VJ0805Y681KXXAP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805Y681KXXAP
Capacitors - Ceramic Capacitors VJ0805Y681KXXAP
CAP CER 680PF 25V X7R 0805

CAP CER 680PF 25V X7R 0805

Supplier's Site
Capacitor,ceramic,680Pf,25Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 47C5810 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,680Pf,25Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
47C5810
Capacitor,ceramic,680Pf,25Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 47C5810
Capacitor,Ceramic,68 0pF,25VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,680pF,25VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VJ0805Y681KXXAP-ND VJ0805Y681KXXAP VJ0805Y681KXXAP 47C5810
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,680Pf,25Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1725886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details