Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y562KXACW1BC

Description
5600pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
5600pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1291TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1291TR-ND
Ceramic Capacitors BC1291TR-ND
5600pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

5600pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0805Y562KXACW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805Y562KXACW1BC
Capacitors - Ceramic Capacitors VJ0805Y562KXACW1BC
CAP CER 5600PF 50V X7R 0805

CAP CER 5600PF 50V X7R 0805

Supplier's Site
Capacitor Ceramic 5600Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Vishay - 58J4234 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5600Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Vishay
58J4234
Capacitor Ceramic 5600Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Vishay 58J4234
CAPACITOR CERAMIC 5600PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 5600PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC1291TR-ND VJ0805Y562KXACW1BC 58J4234
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 5600Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 380LX102M160J452-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers