Vishay Intertechnology, Inc. Ceramic Capacitors - VJ0805Y474KXJBE31 VJ0805Y474KXJBE31

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019314-VJ0805Y474KX JBE31 Length: 2 mm Mounting: SMD (SMT) Capacitance: 470 nF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.25 mm RoHS: Compliant Min Operating Temperature: -55 °C Dielectric: X7R
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019314-VJ0805Y474KX JBE31 Length: 2 mm Mounting: SMD (SMT) Capacitance: 470 nF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.25 mm RoHS: Compliant Min Operating Temperature: -55 °C Dielectric: X7R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805Y474KXJBE31 - 1019314-VJ0805Y474KXJBE31 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ0805Y474KXJBE31
1019314-VJ0805Y474KXJBE31
Ceramic Capacitors - VJ0805Y474KXJBE31 1019314-VJ0805Y474KXJBE31
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019314-VJ0805Y474KX JBE31 Length: 2 mm Mounting: SMD (SMT) Capacitance: 470 nF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.25 mm RoHS: Compliant Min Operating Temperature: -55 °C Dielectric: X7R

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019314-VJ0805Y474KXJBE31
Length: 2 mm
Mounting: SMD (SMT)
Capacitance: 470 nF
Tolerance: 10 %
Categories: Ceramic Capacitors
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 1.25 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Dielectric: X7R

Buy Now
Singapore, Singapore
Automotive SMD 0.47uF 16V Capacitor
60-VJ0805Y474KXJBE31
Automotive SMD 0.47uF 16V Capacitor 60-VJ0805Y474KXJBE31
Cap Ceramic 0.47uF 16V X7R 10% Pad SMD 0805 150°C Automotive T/R Product overview: VJ0805Y474KXJBE31 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.47uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805Y474KXJBE31 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.47uF 16V X7R 10% Pad SMD 0805 150°C Automotive T/R Product overview: VJ0805Y474KXJBE31 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.47uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805Y474KXJBE31 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1019314-VJ0805Y474KXJBE31 60-VJ0805Y474KXJBE31
Product Name Ceramic Capacitors - VJ0805Y474KXJBE31 Automotive SMD 0.47uF 16V Capacitor
RoHS Compliant Yes Yes
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Mounting Style Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701250 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details