0.47µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
0.47µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
0.47µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP, 0.47µF, 16V, 5%, X7R, 0805; Capacitance:0.47µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes
CAP, 0.47UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES
CAP CER 0.47UF 16V X7R 0805
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-1774-1-ND | 720-1774-6-ND | 62AC8574 | 69AH3526 | VJ0805Y474JXJTW1BC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.47Μf, 16V, 5%, X7R, 0805; Capacitance Vishay | Cap, 0.47Uf, 16V, Mlcc, 0805 Rohs Compliant Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |