Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y473MXAPW1BC

Description
0.047µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.047µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805Y473MXAPW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805Y473MXAPW1BC-ND
Ceramic Capacitors VJ0805Y473MXAPW1BC-ND
0.047µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0805Y473MXAPW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805Y473MXAPW1BC
Capacitors - Ceramic Capacitors VJ0805Y473MXAPW1BC
CAP CER 0.047UF 50V X7R 0805

CAP CER 0.047UF 50V X7R 0805

Supplier's Site
Capacitor,ceramic,47000Pf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 58J4174 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,47000Pf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
58J4174
Capacitor,ceramic,47000Pf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 58J4174
Capacitor,Ceramic,47 000pF,50VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,47000pF,50VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Ceramic Capacitors - VJ0805Y473MXAPW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805Y473MXAPW1BC
Ceramic Capacitors VJ0805Y473MXAPW1BC
CAP CER 0.047UF 50V X7R 0805

CAP CER 0.047UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VJ0805Y473MXAPW1BC-ND VJ0805Y473MXAPW1BC 58J4174 VJ0805Y473MXAPW1BC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,47000Pf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20G222J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Thin Film Capacitors - 1761-CSA-30-35X35X5-G-0R5-B-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers