Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y473KXBAT

Description
0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-2049-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-2049-1-ND
Ceramic Capacitors 720-2049-1-ND
0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-2049-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-2049-6-ND
Ceramic Capacitors 720-2049-6-ND
0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-2049-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-2049-2-ND
Ceramic Capacitors 720-2049-2-ND
0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 47000Pf, 100V, Mlcc, 0805 Rohs Compliant Vishay - 69AH3525 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47000Pf, 100V, Mlcc, 0805 Rohs Compliant Vishay
69AH3525
Cap, 47000Pf, 100V, Mlcc, 0805 Rohs Compliant Vishay 69AH3525
CAP, 47000PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 47000PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.047Μf, 100V, 10%, X7R, 0805; Capacitance Vishay - 62AC8573 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 100V, 10%, X7R, 0805; Capacitance Vishay
62AC8573
Cap, 0.047Μf, 100V, 10%, X7R, 0805; Capacitance Vishay 62AC8573
CAP, 0.047µF, 100V, 10%, X7R, 0805; Capacitance:47000pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.047µF, 100V, 10%, X7R, 0805; Capacitance:47000pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - VJ0805Y473KXBAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805Y473KXBAT
Ceramic Capacitors VJ0805Y473KXBAT
CAP CER 0.047UF 100V X7R 0805

CAP CER 0.047UF 100V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-2049-1-ND 720-2049-6-ND 69AH3525 62AC8573 VJ0805Y473KXBAT
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 47000Pf, 100V, Mlcc, 0805 Rohs Compliant Vishay Cap, 0.047Μf, 100V, 10%, X7R, 0805; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620726 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C223K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers