CAP, 0.047µF, 50V, 10%, X7R, 0805; Capacitance:47000pF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 77Y7911 |
| Product Name | Cap, 0.047Μf, 50V, 10%, X7R, 0805; Capacitance Vishay |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.0470 microF |
| Capacitance Tolerance | 10 (+/- %) |