The VJ series of ceramic capacitors from Vishay come in various capacitance values, case sizes and voltage ratings. With C0G (NPO) and X7R dielectric options available in this series, VJ ceramic capacitors can cater for a range of applications. The C0G versions are ultrastable and offer you a very low temperature coefficient of capacitance.
Capacitance = 47nF
Voltage = 50V dc
Package/Case = 0805 (2012M)
Mounting Type = Surface Mount
Dielectric = X7R
Tolerance = ±10%
Dimensions = 2 x 1.25 x 1.45mm
Length = 2mm
Depth = 1.25mm
Height = 1.45mm
Delivery on production packaging - Reel. This product is non-returnable.
The VJ series of ceramic capacitors from Vishay come in various capacitance values, case sizes and voltage ratings. With C0G (NPO) and X7R dielectric options available in this series, VJ ceramic capacitors can cater for a range of applications. The C0G versions are ultrastable and offer you a very low temperature coefficient of capacitance.
Capacitance = 47nF
Voltage = 50V dc
Package/Case = 0805 (2012M)
Mounting Type = Surface Mount
Dielectric = X7R
Tolerance = ±10%
Dimensions = 2 x 1.25 x 1.45mm
Length = 2mm
Depth = 1.25mm
Height = 1.45mm
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 7512241P |
Configuration / Form Factor | Chip Capacitor |
Technology | Multilayer |
Capacitance Type | Fixed |
Electrostatic Capacitors | Ceramic Composition; Ceramic X7R |