Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y472KXAAC

Description
4700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote
Description
4700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay ceramic capacitor, part number 47C5221, features a capacitance of 4.7 nF and a voltage rating of 50 VDC. It utilizes an X7R dielectric, which provides a temperature coefficient of capacitance (TCC) of ±15% over a temperature range of -55 °C to +125 °C. The capacitor has a tolerance of ±10% and is suitable for applications such as decoupling, filtering, and surge suppression. It is designed for surface mount technology and offers reliable performance with a maximum dissipation factor of 2.5% at 1 kHz for voltages above 25 V. The capacitor also boasts excellent aging characteristics and high insulating resistance, making it a viable choice for various electronic applications.

Datasheet Summary
Powered by GS/AI

The Vishay ceramic capacitor, part number 47C5221, features a capacitance of 4.7 nF and a voltage rating of 50 VDC. It utilizes an X7R dielectric, which provides a temperature coefficient of capacitance (TCC) of ±15% over a temperature range of -55 °C to +125 °C. The capacitor has a tolerance of ±10% and is suitable for applications such as decoupling, filtering, and surge suppression. It is designed for surface mount technology and offers reliable performance with a maximum dissipation factor of 2.5% at 1 kHz for voltages above 25 V. The capacitor also boasts excellent aging characteristics and high insulating resistance, making it a viable choice for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1393-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1393-2-ND
Ceramic Capacitors 720-1393-2-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1393-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1393-6-ND
Ceramic Capacitors 720-1393-6-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1393-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1393-1-ND
Ceramic Capacitors 720-1393-1-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor,ceramic,4.7Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 47C5221 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,4.7Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
47C5221
Capacitor,ceramic,4.7Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 47C5221
Capacitor,Ceramic,4. 7nF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,4.7nF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site Datasheet
Cap, 4700Pf, 50V, 10%, X7R, 0805; Capacitance Vishay - 62AC8564 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 50V, 10%, X7R, 0805; Capacitance Vishay
62AC8564
Cap, 4700Pf, 50V, 10%, X7R, 0805; Capacitance Vishay 62AC8564
CAP, 4700PF, 50V, 10%, X7R, 0805; Capacitance:4700pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 4700PF, 50V, 10%, X7R, 0805; Capacitance:4700pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1393-2-ND 720-1393-6-ND 47C5221 62AC8564
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,4.7Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Cap, 4700Pf, 50V, 10%, X7R, 0805; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0500152JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers