Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y472JXQCW1BC

Description
4700pF ±5% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805Y472JXQCW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805Y472JXQCW1BC-ND
Ceramic Capacitors VJ0805Y472JXQCW1BC-ND
4700pF ±5% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±5% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0805Y472JXQCW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805Y472JXQCW1BC
Capacitors - Ceramic Capacitors VJ0805Y472JXQCW1BC
CAP CER 4700PF 10V X7R 0805

CAP CER 4700PF 10V X7R 0805

Supplier's Site
Capacitor,ceramic,4700Pf,10Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 58J4133 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,4700Pf,10Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
58J4133
Capacitor,ceramic,4700Pf,10Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 58J4133
Capacitor,Ceramic,47 00pF,10VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,4700pF,10VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ0805Y472JXQCW1BC-ND VJ0805Y472JXQCW1BC 58J4133
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,4700Pf,10Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101892U030AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8900 microF
View Details
3 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details